ASTM International - ASTM D7244-06

Standard Test Method for Relative Cure of Energy-Cured Inks and Coatings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2006
Status: inactive
Page Count: 3
ICS Code (Inks. Printing inks): 87.080
scope:

1.1 This test method describes the procedure for evaluating the relative cure of printed energy-cured (ultraviolet or electron beam) ink or coating by a mechanical solvent rub test using a motorized Crockmeter.

1.2 This test method is applicable to laboratory and production prints on any flat substrate that is no thicker than 3 mm (0.125 in.), durable enough to withstand the test conditions, and for which a control (reference) sample is available.

1.3 This test method applies to comparisons between energy-cured inks and coatings of the same chemistry and film weight and should not be used to compare different ink or coating chemistries or various applied film weights without first establishing process performance.

1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2026
Standard Test Method for Relative Cure of Energy-Cured Inks and Coatings
1.1 This test method covers the procedure for evaluating the relative cure of printed energy-cured (ultraviolet or electron beam) ink or coating by a mechanical solvent rub test using a motorized...
June 1, 2020
Standard Test Method for Relative Cure of Energy-Cured Inks and Coatings
1.1 This test method describes the procedure for evaluating the relative cure of printed energy-cured (ultraviolet or electron beam) ink or coating by a mechanical solvent rub test using a motorized...
June 1, 2011
Standard Test Method for Relative Cure of Energy-Cured Inks and Coatings (Withdrawn 2020)
1.1 This test method describes the procedure for evaluating the relative cure of printed energy-cured (ultraviolet or electron beam) ink or coating by a mechanical solvent rub test using a motorized...
November 1, 2006
Standard Test Method for Relative Cure of Energy-Cured Inks and Coatings
1.1 This test method describes the procedure for evaluating the relative cure of printed energy-cured (ultraviolet or electron beam) ink or coating by a mechanical solvent rub test using a motorized...
ASTM D7244-06
March 1, 2006
Standard Test Method for Relative Cure of Energy-Cured Inks and Coatings
1.1 This test method describes the procedure for evaluating the relative cure of printed energy-cured (ultraviolet or electron beam) ink or coating by a mechanical solvent rub test using a motorized...
Advertisement