ASTM International - ASTM D2493-01e1

Standard Viscosity-Temperature Chart for Asphalts

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2001
Status: inactive
Page Count: 5
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
scope:

1.1 The viscosity-temperature chart covered by this standard is a convenient means of plotting data for estimating the viscosity of asphalts at any temperature within a limited range. Conversely, the chart may be used to ascertain the temperature at which a desired viscosity is attained.

1.2 The chart is suitable for original asphalt cements and for asphalts recovered from laboratory aging tests or extracted from pavements.

1.3 The chart is based on a viscosity-temperature relationship that can be plotted using any appropriate set of units. For convenience, charts based on both conventional and SI units are provided.

1.4 The range of the chart is sufficient for roofing asphalts.

1.5 The range of the chart is sufficient for liquid asphalts (bitumens) whose viscosity exceeds 0.1 poise (10 centipoise).

Document History

December 10, 2001
Standard Viscosity-Temperature Chart for Asphalts
1.1 The viscosity-temperature chart covered by this standard is a convenient means of plotting data for estimating the viscosity of asphalts at any temperature within a limited range. Conversely, the...
ASTM D2493-01e1
December 10, 2001
Standard Viscosity-Temperature Chart for Asphalts
1.1 The viscosity-temperature chart covered by this standard is a convenient means of plotting data for estimating the viscosity of asphalts at any temperature within a limited range. Conversely, the...
December 10, 2001
Standard Viscosity-Temperature Chart for Asphalts
1.1 The viscosity-temperature chart covered by this standard is a convenient means of plotting data for estimating the viscosity of asphalts at any temperature within a limited range. Conversely, the...
Advertisement