ASTM International - ASTM D3340-98

Standard Test Method for Lithium and Sodium in Lubricating Greases by Flame Photometer

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1998
Status: inactive
Page Count: 3
scope:

1.1 This test method covers determination of the lithium and sodium content of lubricating greases by means of a flame photometer.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 The preferred units are mass percent and accepted metric units. The values given in parentheses are for information only.

Document History

December 1, 2007
Standard Test Method for Lithium and Sodium in Lubricating Greases by Flame Photometer (Withdrawn 2013)
1.1 This test method covers determination of the lithium and sodium content of lubricating greases by means of a flame photometer. 1.2 A multi-element analysis method for greases, which includes the...
May 10, 2003
Standard Test Method for Lithium and Sodium in Lubricating Greases by Flame Photometer
1.1 This test method covers determination of the lithium and sodium content of lubricating greases by means of a flame photometer. 1.2 This standard does not purport to address all of the safety...
ASTM D3340-98
November 10, 1998
Standard Test Method for Lithium and Sodium in Lubricating Greases by Flame Photometer
1.1 This test method covers determination of the lithium and sodium content of lubricating greases by means of a flame photometer. 1.2 This standard does not purport to address all of the safety...
Advertisement