ASTM International - ASTM D913-03e1
Standard Test Method for Evaluating Degree of Resistance to Wear of Traffic Paint
| Organization: | ASTM International |
| Publication Date: | 10 May 2003 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Paints and varnishes): | 87.040 |
| ICS Code (Road construction materials): | 93.080.20 |
significance And Use:
This test method is designed to evaluate the resistance to wear of a traffic paint. It must be remembered that a high degree of performance of paint applied to a bare road surface may not... View More
scope:
1.1 This test method covers the evaluation of degree of resistance to wear that may occur with traffic paints in road tests (see Practice D 713) or in actual service, using photographic standards for comparative evaluation.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History