ASTM International - ASTM D3347-94

Standard Test Method for Flow Rate and Tap Density of Electrical Grade Magnesium Oxide For Use in Sheathed Heating Elements (Withdrawn 2002)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1994
Status: inactive
Page Count: 4
ICS Code (Oxides): 71.060.20
scope:

1.1 This test method covers the determination of the flow rate and the tap density which predicts the fill rate and flow rate of granular electrical grade magnesium oxide used in the manufacturing of sheathed heating elements.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D3347-94
January 1, 1994
Standard Test Method for Flow Rate and Tap Density of Electrical Grade Magnesium Oxide For Use in Sheathed Heating Elements (Withdrawn 2002)
1.1 This test method covers the determination of the flow rate and the tap density which predicts the fill rate and flow rate of granular electrical grade magnesium oxide used in the manufacturing of...
Advertisement