ASTM International - ASTM F584-06e1
Standard Practice for Visual Inspection of Semiconductor Lead-Bonding Wire (Withdrawn 2015)
| Organization: | ASTM International |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Wires): | 29.060.10 |
significance And Use:
Spooled wire viewed under bright direct lighting or in deep shadow generally exhibits a flawless appearance. Proper arrangement of the viewing angle and illumination, however, permits accurate... View More
scope:
1.1 This practice covers conditions for nondestructive visual inspection of the surface finish of spooled aluminum and gold wire used for making internal semiconductor device connections and hybrid microelectronic connections.
1.2 This practice specifies the recommended lighting, magnification, and specimen positioning for inspecting spooled wire under an optical microscope.
1.3 Photographs ( ) are included in as guides to aid the inspector in identifying particular surface conditions. These photographs are not intended as standards for specifying wire surface quality.
1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the aplicability of regulatory limitations prior to use.
Document History