ASTM International - ASTM D2096-00(2005)e1

Standard Test Method for Colorfastness and Transfer of Color in the Washing of Leather

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2005
Status: inactive
Page Count: 5
ICS Code (Leather and furs): 59.140.30
significance And Use:

The procedure is intended, primarily to evaluate the ability of a leather specimen to withstand fixed, and rather strenuous, laundering conditions. This test is not intended as a recommended... View More

scope:

1.1 This test method covers the determination of the colorfastness of colored leathers, with or without a surface coating. The leathers to be tested are of the type normally expected to withstand frequent laundering. This test method also covers the simultaneous staining of adjacent textile materials when the leather specimens are washed. This test method does not apply to wet blue. Two procedures are covered depending on the apparatus used:

1.1.1 Procedure A , using the Launder-Ometer and

1.1.2 Procedure B , using an alternative washing machine.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values stated in parentheses are provided for information only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2024
Standard Test Method for Colorfastness and Transfer of Color in the Washing of Leather
1.1 This test method covers the determination of the colorfastness of colored leathers, with or without a surface coating. The leathers to be tested are of the type normally expected to withstand...
September 1, 2019
Standard Test Method for Colorfastness and Transfer of Color in the Washing of Leather
1.1 This test method covers the determination of the colorfastness of colored leathers, with or without a surface coating. The leathers to be tested are of the type normally expected to withstand...
September 1, 2019
Standard Test Method for Colorfastness and Transfer of Color in the Washing of Leather
1.1 This test method covers the determination of the colorfastness of colored leathers, with or without a surface coating. The leathers to be tested are of the type normally expected to withstand...
April 1, 2011
Standard Test Method for Colorfastness and Transfer of Color in the Washing of Leather
1.1 This test method covers the determination of the colorfastness of colored leathers, with or without a surface coating. The leathers to be tested are of the type normally expected to withstand...
April 1, 2010
Standard Test Method for Colorfastness and Transfer of Color in the Washing of Leather
1.1 This test method covers the determination of the colorfastness of colored leathers, with or without a surface coating. The leathers to be tested are of the type normally expected to withstand...
September 1, 2005
Standard Test Method for Colorfastness and Transfer of Color in the Washing of Leather
1.1 This test method covers the determination of the colorfastness of colored leathers, with or without a surface coating. The leathers to be tested are of the type normally expected to withstand...
ASTM D2096-00(2005)e1
September 1, 2005
Standard Test Method for Colorfastness and Transfer of Color in the Washing of Leather
1.1 This test method covers the determination of the colorfastness of colored leathers, with or without a surface coating. The leathers to be tested are of the type normally expected to withstand...
September 10, 2000
Standard Test Method for Colorfastness and Transfer of Color in the Washing of Leather
1.1 This test method covers the determination of the colorfastness of colored leathers, with or without a surface coating. The leathers to be tested are of the type normally expected to withstand...
Advertisement