ASTM International - ASTM D3149-06
Standard Specification for Crosslinked Polyolefin Heat-Shrinkable Tubing for Electrical Insulation
| Organization: | ASTM International |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
DESIG: D3149 06 ^TITLE: Standard Specification for Crosslinked Polyolefin Heat-Shrinkable Tubing for Electrical Insulation ^SCOPE:
1. Scope
1.1 This specification covers flexible and semirigid crosslinked polyolefin heat-shrinkable tubing used for electrical insulating purposes. It is supplied in an expanded form and will shrink to its extruded diameter when heated.
Note 1
This standard is similar to but not identical to IEC 60684-3-209, -211 and -212.
1.2 The values stated in inch-pound units are to be regarded as the standard except temperature, which shall be stated in degrees Celsius. Values in parentheses are for information only.
abstract:
This specification covers flexible and semirigid crosslinked polyolefin heat-shrinkable tubing used for electrical insulating purposes. It is in its expanded form and will shrink to its extruded... View More
Document History