ASTM International - ASTM F1803-06

Standard Specification for Poly (Vinyl Chloride)(PVC) Closed Profile Gravity Pipe and Fittings Based on Controlled Inside Diameter (Withdrawn 2015)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2006
Status: inactive
Page Count: 5
ICS Code (Plastics pipes): 23.040.20
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This specification covers requirements for poly(vinyl chloride) (PVC) closed profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in sizes (18 to 60 in.) based on a controlled inside diameter.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

The following safety hazard caveat pertains only to the test methods portion, Section , of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1

Pipe and fittings produced to this specification should be installed in accordance with Practice D 2321.

abstract:

This specification covers the requirements for poly(vinyl chloride) closed profile gravity sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings... View More

Document History

August 1, 2025
Standard Specification for Poly(Vinyl Chloride)?(PVC) Closed Profile Gravity Pipe and Fittings Based on Controlled Inside Diameter?
1.1 This specification covers requirements for poly(vinyl chloride) (PVC) closed profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in...
August 1, 2019
Standard Specification for Poly (Vinyl Chloride)(PVC) Closed Profile Gravity Pipe and Fittings Based on Controlled Inside Diameter 
1.1 This specification covers requirements for poly(vinyl chloride) (PVC) closed profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in...
November 15, 2015
Standard Specification for Poly (Vinyl Chloride)(PVC) Closed Profile Gravity Pipe and Fittings Based on Controlled Inside Diameter 
1.1 This specification covers requirements for poly(vinyl chloride) (PVC) closed profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in...
ASTM F1803-06
April 1, 2006
Standard Specification for Poly (Vinyl Chloride)(PVC) Closed Profile Gravity Pipe and Fittings Based on Controlled Inside Diameter (Withdrawn 2015)
This specification covers the requirements for poly(vinyl chloride) closed profile gravity sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings...
January 1, 2004
Standard Specification for Poly (Vinyl Chloride)(PVC) Closed Profile Gravity Pipe and Fittings Based on Controlled Inside Diameter
1.1 This specification covers requirements for poly(vinyl chloride) (PVC) closed profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in...
May 10, 1997
Standard Specification for Poly (Vinyl Chloride)(PVC) Closed Profile Gravity Pipe and Fittings Based on Controlled Inside Diameter
1.1 This specification covers requirements for poly(vinyl chloride) (PVC) closed profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in...
Advertisement