ASTM International - ASTM G66-99(2005)e1

Standard Test Method for Visual Assessment of Exfoliation Corrosion Susceptibility of 5XXX Series Aluminum Alloys (ASSET Test)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 4
ICS Code (Aluminium and aluminium alloys): 77.120.10
significance And Use:

This test method provides a reliable prediction of the exfoliation corrosion behavior of Al-Mg alloys in marine environments.4 , 5 , 6 The... View More

scope:

1.1 This test method covers a procedure for continuous immersion exfoliation corrosion testing of 5XXX series aluminum-magnesium alloys containing 2.0 % or more magnesium.

1.2 This test method applies only to wrought products.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2023
Standard Test Method for Visual Assessment of Exfoliation Corrosion Susceptibility of 5XXX Series Aluminum Alloys (ASSET Test)
1.1 This test method covers a procedure for continuous immersion exfoliation corrosion testing of 5XXX series aluminum-magnesium alloys containing 2.0?% or more magnesium. 1.2 This test method...
October 1, 2018
Standard Test Method for Visual Assessment of Exfoliation Corrosion Susceptibility of 5XXX Series Aluminum Alloys (ASSET Test)
1.1 This test method covers a procedure for continuous immersion exfoliation corrosion testing of 5XXX series aluminum-magnesium alloys containing 2.0 % or more magnesium. 1.2 This test method...
October 1, 2018
Standard Test Method for Visual Assessment of Exfoliation Corrosion Susceptibility of 5XXX Series Aluminum Alloys (ASSET Test)
1.1 This test method covers a procedure for continuous immersion exfoliation corrosion testing of 5XXX series aluminum-magnesium alloys containing 2.0?% or more magnesium. 1.2 This test method...
May 1, 2013
Standard Test Method for Visual Assessment of Exfoliation Corrosion Susceptibility of 5XXX Series Aluminum Alloys (ASSET Test)
1.1 This test method covers a procedure for continuous immersion exfoliation corrosion testing of 5XXX series aluminum-magnesium alloys containing 2.0 % or more magnesium. 1.2 This test method...
May 1, 2005
Standard Test Method for Visual Assessment of Exfoliation Corrosion Susceptibility of 5XXX Series Aluminum Alloys (ASSET Test)
1.1 This test method covers a procedure for continuous immersion exfoliation corrosion testing of 5XXX series aluminum-magnesium alloys containing 2.0% or more magnesium. 1.2 This test method...
ASTM G66-99(2005)e1
May 1, 2005
Standard Test Method for Visual Assessment of Exfoliation Corrosion Susceptibility of 5XXX Series Aluminum Alloys (ASSET Test)
1.1 This test method covers a procedure for continuous immersion exfoliation corrosion testing of 5XXX series aluminum-magnesium alloys containing 2.0 % or more magnesium. 1.2 This test method...
April 10, 1999
Standard Test Method for Visual Assessment of Exfoliation Corrosion Susceptibility of 5XXX Series Aluminum Alloys (ASSET Test)
1.1 This test method covers a procedure for continuous immersion exfoliation corrosion testing of 5XXX series aluminum-magnesium alloys containing 2.0% or more magnesium. 1.2 This test method...
Advertisement