ASTM International - ASTM D3387-83(1996)

Standard Test Method for Compaction and Shear Properties of Bituminous Mixtures by Means of the U.S. Corps of Engineers Gyratory Testing Machine (GTM)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1983
Status: inactive
Page Count: 11
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This test method employs two separate modes of operation of the Gyratory Testing Machine (GTM), namely: (a) GTM fixed roller mode; and (b) GTM oil-filled roller mode. The fixed roller mode of operation is employed in testing for compaction and strain indices only, while the oil-filled roller mode of operation is employed in testing for strength properties as well as compaction and strain indices. This test method is for use with mixtures containing asphalt cement, asphalt cut-back, asphalt emulsion, or tar and aggregate up to 1 in. (25.4 mm) maximum size in the 4-in. (101.6-mm) diameter specimen and 1.5 in. (38.1 mm) maximum size in the 6-in. (152.4-mm) diameter specimen.

1.2 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2011
Standard Test Method for Compaction and Shear Properties of Bituminous Mixtures by Means of the U.S. Corps of Engineers Gyratory Testing Machine (GTM) (Withdrawn 2020)
1.1 This method employs a testing machine (Fig. 1) that generates a precisely controlled gyratory kneading process which is used to prepare and test specimens of bituminous paving mixtures. This...
July 10, 2003
Standard Test Method for Compaction and Shear Properties of Bituminous Mixtures by Means of the U.S. Corps of Engineers Gyratory Testing Machine (GTM)
1.1 This test method covers two separate modes of operation of the Gyratory Testing Machine (GTM), namely: (1) GTM fixed roller mode; and (2) GTM oil-filled roller mode. The fixed roller mode of...
ASTM D3387-83(1996)
January 1, 1983
Standard Test Method for Compaction and Shear Properties of Bituminous Mixtures by Means of the U.S. Corps of Engineers Gyratory Testing Machine (GTM)
1.1 This test method employs two separate modes of operation of the Gyratory Testing Machine (GTM), namely: (a) GTM fixed roller mode; and (b) GTM oil-filled roller mode. The fixed roller mode of...
Advertisement