ASTM International - ASTM F718-99(2005)e1

Standard for Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 9
ICS Code (Materials and components for shipbuilding): 47.020.05
scope:

1.1 The Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet provides on one sheet needed information concerning the characteristics of a specific paint or coating to include generic description, physical properties, surface preparation requirements, application requirements, and safety. The front side of the sheet contains four major, numbered paragraphs and a highlighted section for Special Safety Precautions. These paragraphs are as follows:

I.Generic Type and Description

II.Manufacturers Data

III.Properties

IV.Surface Preparation Minimum Requirements The back side of the page contains the following paragraphs:

V.Mixing Procedure

VI.Application.

1.2 The completed data sheets can be used by technical personnel to help evaluate the technical acceptability of a proposed material, by production personnel to evaluate production compatibility of proposed materials and to provide application instructions for selected paints and coatings materials, and by quality control personnel to verify attributes of materials.

Document History

July 1, 2022
Standard Specification for Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet
1.1 The Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet2 provides on one sheet needed information concerning the characteristics of a specific paint or coating to include...
May 1, 2017
Standard Specification for Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet
1.1 The Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet2 provides on one sheet needed information concerning the characteristics of a specific paint or coating to include...
March 1, 2007
Standard for Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet
1.1 The Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet provides on one sheet needed information concerning the characteristics of a specific paint or coating to include...
March 1, 2007
Standard Specification for Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet
1.1 The Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet provides on one sheet needed information concerning the characteristics of a specific paint or coating to include...
May 1, 2005
Standard for Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet
1.1 The Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet provides on one sheet needed information concerning the characteristics of a specific paint or coating to include...
ASTM F718-99(2005)e1
May 1, 2005
Standard for Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet
1.1 The Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet provides on one sheet needed information concerning the characteristics of a specific paint or coating to include...
November 10, 1999
Standard for Shipbuilders and Marine Paints and Coatings Product/ Procedure Data Sheet
1.1 The Shipbuilders and Marine Paints and Coatings Product/Procedure Data Sheet provides on one sheet needed information concerning the characteristics of a specific paint or coating to include...
Advertisement