ASTM International - ASTM D3400-85(1997)

Standard Specification for Liquid Sodium Silicates (Withdrawn 2001)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1997
Status: inactive
Page Count: 1
ICS Code (Surface active agents): 71.100.40
scope:

1.1 This specification covers liquid sodium silicates used in the formulation of alkaline soap and detergent compositions.

1.2 This material may be hazardous if not properly managed.

1.3 Precautionary information for the safe use, storage, and disposal of this material should be preliminarily obtained from suppliers and others.

1.4 In case of personal accident with this material, apply appropriate first aid, telephone the nearest Poison Control Center for assistance, and get medical attention immediately.

Document History

ASTM D3400-85(1997)
September 10, 1997
Standard Specification for Liquid Sodium Silicates (Withdrawn 2001)
1.1 This specification covers liquid sodium silicates used in the formulation of alkaline soap and detergent compositions. 1.2 This material may be hazardous if not properly managed. 1.3...
Advertisement