ASTM International - ASTM D3409-93(2002)e1
Standard Test Method for Adhesion of Asphalt-Roof Cement to Damp, Wet, or Underwater Surfaces
| Organization: | ASTM International |
| Publication Date: | 15 October 1993 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
significance And Use:
This test method offers a means of evaluating the adhesive properties of asphalt roofing cements used to repair roofs under adverse conditions. Weathered roof surfaces are easily coated with... View More
scope:
1.1 This test method covers the determination of the adhesion of asphalt roofing cements to damp, wet, or underwater surfaces.
1.2 The values stated in inch-pound units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History