ASTM International - ASTM A679/A679M-06

Standard Specification for Steel Wire, High Tensile Strength, Cold Drawn

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2006
Status: inactive
Page Count: 4
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers round, uncoated, high tensile strength, cold-drawn steel spring wire, having properties and quality suitable for the manufacture of mechanical springs and wire forms subject to high static stresses or infrequent dynamic load, or both.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other.

abstract:

This specification covers round, uncoated, high tensile strength, cold-drawn steel spring wires having properties and quality suitable for the manufacture of mechanical springs and wire forms... View More

Document History

September 1, 2017
Standard Specification for Steel Wire, High Tensile Strength, Cold Drawn
1.1 This specification covers round, uncoated, high tensile strength, cold drawn steel spring wire, having properties and quality suitable for the manufacture of mechanical springs and wire forms...
March 1, 2012
Standard Specification for Steel Wire, High Tensile Strength, Cold Drawn
This specification covers round, uncoated, high tensile strength, cold-drawn steel spring wires having properties and quality suitable for the manufacture of mechanical springs and wire forms subject...
ASTM A679/A679M-06
May 1, 2006
Standard Specification for Steel Wire, High Tensile Strength, Cold Drawn
This specification covers round, uncoated, high tensile strength, cold-drawn steel spring wires having properties and quality suitable for the manufacture of mechanical springs and wire forms subject...
April 10, 2000
Standard Specification for Steel Wire, High Tensile Strength, Cold Drawn
1.1 This specification covers round, uncoated, high tensile strength, hard-drawn steel spring wire, having properties and quality suitable for the manufacture of mechanical springs and wire forms...
Advertisement