ASTM International - ASTM D2774-04e1

Standard Practice for Underground Installation of Thermoplastic Pressure Piping

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2004
Status: inactive
Page Count: 7
ICS Code (Plastics pipes): 23.040.20
significance And Use:

This practice may not apply to products which shall be subject to failure at relatively low strains. For low ductility materials, the installed pipe/soil system shall be sufficiently rigid to... View More

scope:

1.1 This practice governs procedures and references ASTM specifications for underground installation of thermoplastic pressure piping, 63-in. (1372-mm) nominal size and smaller. It is beyond the scope of this practice to describe these procedures in detail since it is recognized that significant differences exist in their implementation depending on kind and type of pipe material, pipe size and wall thickness, soil conditions, and the specific end use.

1.1.1 This practice assumes that over the range of anticipated operating conditions, including maximum external loading and minimum internal pressure, the soil/pipe system will offer sufficient structural stability to resist possible excessive diametrical deformation, or even collapse. In cases, particularly with large diameter thinner-walled pipe, for which the validity of this assumption may be in question, the selection of pipe and recommended installation conditions shall be determined by a qualified engineer.

1.1.2 Specific pipe characteristics and end-use requirements shall dictate addition to, or modification of the procedures stated or referenced herein.

1.2 The values stated in inch-pound units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Sections 10 and 11.

Document History

December 1, 2025
Standard Practice for Underground Installation of Thermoplastic Pressure Piping
1.1 This practice governs procedures and references ASTM specifications for underground installation of thermoplastic pressure piping, 63?in. (1372?mm) nominal size and smaller. It is beyond the...
July 1, 2021
Standard Practice for Underground Installation of Thermoplastic Pressure Piping
1.1 This practice governs procedures and references ASTM specifications for underground installation of thermoplastic pressure piping, 63?in. (1372?mm) nominal size and smaller. It is beyond the...
March 1, 2021
Standard Practice for Underground Installation of Thermoplastic Pressure Piping
1.1 This practice governs procedures and references ASTM specifications for underground installation of thermoplastic pressure piping, 63 in. (1372 mm) nominal size and smaller. It is beyond the...
September 15, 2020
Standard Practice for Underground Installation of Thermoplastic Pressure Piping
1.1 This practice governs procedures and references ASTM specifications for underground installation of thermoplastic pressure piping, 63 in. (1372 mm) nominal size and smaller. It is beyond the...
February 1, 2012
Standard Practice for Underground Installation of Thermoplastic Pressure Piping
1.1 This practice governs procedures and references ASTM specifications for underground installation of thermoplastic pressure piping, 63-in. (1372-mm) nominal size and smaller. It is beyond the...
March 1, 2008
Standard Practice for Underground Installation of Thermoplastic Pressure Piping
1.1 This practice governs procedures and references ASTM specifications for underground installation of thermoplastic pressure piping, 63-in. (1372-mm) nominal size and smaller. It is beyond the...
January 1, 2004
Standard Practice for Underground Installation of Thermoplastic Pressure Piping
1.1 This practice covers procedures and references ASTM specifications for undreground installation of thermoplastic pressure piping, 63-in. (1372-mm) nominal size and smaller. It is beyond the scope...
ASTM D2774-04e1
January 1, 2004
Standard Practice for Underground Installation of Thermoplastic Pressure Piping
1.1 This practice governs procedures and references ASTM specifications for underground installation of thermoplastic pressure piping, 63-in. (1372-mm) nominal size and smaller. It is beyond the...
April 10, 2001
Standard Practice for Underground Installation of Thermoplastic Pressure Piping
1.1 This practice covers procedures and references ASTM specifications for undreground installation of thermoplastic pressure piping, 63-in. (1372-mm) nominal size and smaller. It is beyond the scope...
April 10, 2001
Standard Practice for Underground Installation of Thermoplastic Pressure Piping
1.1 This practice covers procedures and references ASTM specifications for undreground installation of thermoplastic pressure piping, 63-in. (1372-mm) nominal size and smaller. It is beyond the scope...
Advertisement