ASTM International - ASTM B736-00(2006)

Standard Specification for Aluminum, Aluminum Alloy and Aluminum-Clad Steel Cable Shielding Stock (Withdrawn 2015)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2006
Status: inactive
Page Count: 9
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers selected aluminum, aluminum-alloy and aluminum clad steel cable shielding stock, both uncoated and coated, for applications such as electrostatic or electromagnetic shielding for insulated power, control, instrumentation and communication cables (including coaxial cable). Note 1See B 694, Specification for Copper, Copper Alloy, and Copper-Clad Stainless Steel Sheet and Strip for Electrical Cable Shielding for related standards for copper-based shielding materials.

1.2 The materials covered are the following:

Aluminum 1060 Aluminum designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are those shown preceded by A9, for example, A91100 for Aluminum 1100 in accordance with Practice E 527.
Type of MaterialCoating
none
Aluminum 1100none
Aluminum 1145none
Aluminum 1235none
Alloy 3003none
Aluminum 1060polyolefin
Aluminum 1100polyolefin
Aluminum 1145polyolefin
Aluminum 1235polyolefin
Alloy 3003polyolefin
Aluminum 1060vinyl resin
Aluminum 1100vinyl resin
Aluminum 1145vinyl resin
Aluminum 1235vinyl resin
Alloy 3003vinyl resin
Aluminum Clad Steelnone
Aluminum Clad Steelpolyolefin

Cladding ratio must be specified (see 5.4).

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

The following precautionary caveat pertains only to the test method portion, Section 12, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers selected uncoated or coated aluminum, aluminum alloy, and aluminum clad steel cable shielding stocks used for electrostatic or electromagnetic shielding in insulated... View More

Document History

ASTM B736-00(2006)
May 1, 2006
Standard Specification for Aluminum, Aluminum Alloy and Aluminum-Clad Steel Cable Shielding Stock (Withdrawn 2015)
1.1 This specification covers selected aluminum, aluminum-alloy and aluminum clad steel cable shielding stock, both uncoated and coated, for applications such as electrostatic or electromagnetic...
May 10, 2000
Standard Specification for Aluminum, Aluminum Alloy and Aluminum-Clad Steel Cable Shielding Stock
1.1 This specification covers selected aluminum, aluminum-alloy and aluminum clad steel cable shielding stock, both uncoated and coated, for applications such as electrostatic or electromagnetic...
January 1, 1992
Standard Specification for Aluminum, Aluminum Alloy and Aluminum-Clad Steel Cable Shielding Stock
A description is not available for this item.
Advertisement