ASTM International - ASTM D3453-01
Standard Specification for Flexible Cellular Materials-Urethane for Furniture and Automotive Cushioning, Bedding, and Similar Applications
| Organization: | ASTM International |
| Publication Date: | 10 November 2001 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Cellular materials): | 83.100 |
scope:
1.1 This specification covers flexible cellular urethane materials intended for such uses as inserts for furniture cushions, mattresses, and similar applications.
1.2 This specification provides material and dimensional requirements and methods of tests for specific properties of load bearing, compression set, humid age resistance, and dynamic fatigue resistance.
1.3 This specification includes references to government regulations for burning characteristics of flexible cellular material used in specified applications.
1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note--There is no equivalent ISO standard.
Document History