ASTM International - ASTM F1019M-00(2006)
Standard Specification for Steel Deck Gear Stowage Box [Metric]
| Organization: | ASTM International |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Gears): | 21.200 |
| ICS Code (Deck equipment and installations): | 47.020.50 |
scope:
1.1 This specification covers the design, material, and manufacture of steel deck gear stowage boxes.
1.2 This specification shall not be used for life preserver or pyrotechnic stowage.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers the material and design requirements for the manufacture of two types of steel deck gear stowage boxes. This specification, though, does not include life preserver or... View More
Document History