ASTM International - ASTM E2469-06

Standard Test Method for Chloride in Monoethylene Glycol by Ion Chromatography

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2006
Status: inactive
Page Count: 9
ICS Code (Chemical analysis): 71.040.40
significance And Use:

This test method provides for the quantitative determination of inorganic chloride (chloride ion) in monoethylene glycol (MEG) by direct injection using ion chromatography with conductivity... View More

scope:

1.1 This test method covers the determination of inorganic chloride (chloride ion) in polyester-grade and low-conductivity-grade monoethylene glycol (MEG) in the range of 0.01 to 1.0 mg/kg by ion chromatography (IC).

1.2 Monoethylene glycol can be analyzed directly by this test method without any sample preparation.

1.3 The values given in SI units are to be considered as the standard. The values given in parentheses are for information only.

1.4 Review the current Material Safety Data Sheets (MSDS) for detailed information concerning toxicity, first-aid procedures and safety precautions.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 9.

Document History

October 1, 2024
Standard Test Method for Chloride in Mono-, Di- and Tri-ethylene Glycol by Ion Chromatography
1.1 This test method covers the determination of inorganic chloride (chloride ion) in monoethylene glycol (MEG), diethylene glycol (DEG) and triethylene glycol (TEG). 1.1.1 This test method is...
January 1, 2016
Standard Test Method for Chloride in Mono-, Di- and Tri-ethylene Glycol by Ion Chromatography
1.1 This test method covers the determination of inorganic chloride (chloride ion) in monoethylene glycol (MEG), diethylene glycol (DEG) and triethylene glycol (TEG) in the range of 0.01 to 1.0 mg/kg...
December 15, 2008
Standard Test Method for Chloride in Mono-, Di- and Tri-ethylene Glycol by Ion Chromatography
1.1 This test method covers the determination of inorganic chloride (chloride ion) in monoethylene glycol (MEG), diethylene glycol (DEG) and triethylene glycol (TEG) in the range of 0.01 to 1.0 mg/kg...
April 1, 2008
Standard Test Method for Chloride in Monoethylene Glycol by Ion Chromatography
1.1 This test method covers the determination of inorganic chloride (chloride ion) in polyester-grade and low-conductivity-grade monoethylene glycol (MEG) in the range of 0.01 to 1.0 mg/kg by ion...
ASTM E2469-06
May 1, 2006
Standard Test Method for Chloride in Monoethylene Glycol by Ion Chromatography
1.1 This test method covers the determination of inorganic chloride (chloride ion) in polyester-grade and low-conductivity-grade monoethylene glycol (MEG) in the range of 0.01 to 1.0 mg/kg by ion...
Advertisement