ASTM International - ASTM D3464-96(2001)

Standard Test Method for Average Velocity in a Duct Using a Thermal Anemometer

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 4
ICS Code (Flow in closed conduits): 17.120.10
scope:

1.1 This test method describes the measurement of the average velocity with a thermal anemometer for the purpose of determining gas flow in a stack, duct, or flue (1-5). It is limited to those applications where the gas is essentially air at ambient conditions and the temperature, moisture, and contaminant loading are insignificant as sources of error compared to the basic accuracy of the typical field situation.

1.2 The range of the test method is from 1 to 30 m/s (3 to 100 ft/s).

1.3 The values stated in SI units are to be regarded as the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2023
Standard Test Method for Average Velocity in a Duct Using a Thermal Anemometer
1.1 This test method describes the measurement of the average velocity with a thermal anemometer for the purpose of determining gas flow in a stack, duct, or flue (1-5).2 It is limited to those...
April 1, 2014
Standard Test Method for Average Velocity in a Duct Using a Thermal Anemometer
1.1 This test method describes the measurement of the average velocity with a thermal anemometer for the purpose of determining gas flow in a stack, duct, or flue (1-5).2 It is limited to those...
April 1, 2007
Standard Test Method for Average Velocity in a Duct Using a Thermal Anemometer
1.1 This test method describes the measurement of the average velocity with a thermal anemometer for the purpose of determining gas flow in a stack, duct, or flue (1-5) . It is limited to those...
January 1, 2001
Standard Test Method for Average Velocity in a Duct Using a Thermal Anemometer
1.1 This test method describes the measurement of the average velocity with a thermal anemometer for the purpose of determining gas flow in a stack, duct, or flue (1-5). It is limited to those...
ASTM D3464-96(2001)
January 1, 2001
Standard Test Method for Average Velocity in a Duct Using a Thermal Anemometer
1.1 This test method describes the measurement of the average velocity with a thermal anemometer for the purpose of determining gas flow in a stack, duct, or flue (1-5). It is limited to those...
Advertisement