ASTM International - ASTM E252-06

Standard Test Method for Thickness of Foil, Thin Sheet, and Film by Mass Measurement

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2006
Status: inactive
Page Count: 4
ICS Code (Properties of surfaces): 17.040.20
scope:

1.1 This test method covers the determination of the thickness of metallic foil and sheet 0.015 in. (0.38 mm) and less in thickness by measuring the mass of a specimen of known area and density. The test method is applicable to other sheet, foil, and film as indicated in Annex A3.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This test method covers the standard procedures for the determination of the thickness of metallic foils, thin sheets, and films by measuring the mass of the specimen of known area and density.... View More

Document History

May 15, 2024
Standard Test Method for Thickness of Foil and Thin Sheet by Mass Measurement
1.1 This test method covers the determination of the thickness of metallic foil and sheet 0.015 in. (0.38 mm) and less in thickness by measuring the mass of a specimen of known area and density. 1.2...
May 1, 2021
Standard Test Method for Thickness of Foil, Thin Sheet, and Film by Mass Measurement
1.1 This test method covers the determination of the thickness of metallic foil and sheet 0.015 in. (0.38 mm) and less in thickness by measuring the mass of a specimen of known area and density. The...
October 1, 2013
Standard Test Method for Thickness of Foil, Thin Sheet, and Film by Mass Measurement
1.1 This test method covers the determination of the thickness of metallic foil and sheet 0.015 in. (0.38 mm) and less in thickness by measuring the mass of a specimen of known area and density. The...
ASTM E252-06
May 1, 2006
Standard Test Method for Thickness of Foil, Thin Sheet, and Film by Mass Measurement
1.1 This test method covers the determination of the thickness of metallic foil and sheet 0.015 in. (0.38 mm) and less in thickness by measuring the mass of a specimen of known area and density. The...
June 1, 2005
Standard Test Method for Thickness of Thin Foil, Sheet, and Film by Mass Measurement
1.1 This test method covers the determination of the thickness of metallic foil and sheet 0.015 in. (0.38 mm) and less in thickness by measuring the mass of a specimen of known area and density. The...
October 1, 2004
Standard Test Method for Thickness of Thin Foil and Film by Mass Measuerment
1.1 This test method covers the determination of the thickness of metallic foil and sheet 0.015 in. (0.38 mm) and less in thickness by measuring the mass of a specimen of known area and density. The...
October 10, 1999
Standard Test Method for Thickness of Thin Foil and Film by Weighing
1.1 This test method covers the determination of the thickness of metallic foils 0.002 in. (0.05 mm) and less in thickness by weighing a specimen of known area and density. The method is applicable...
Advertisement