ASTM International - ASTM D957-95(2006)e1

Standard Practice for Determining Surface Temperature of Molds for Plastics

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2006
Status: inactive
Page Count: 2
ICS Code (Equipment for the rubber and plastics industries): 83.200
scope:

1.1 This practice is intended for determining the temperature at a specified point or points on the surface of the cavity and base of a mold for plastics. By determining the temperature at as many points as deemed necessary, the overall temperature condition of the surface can be determined.

1.2 The values stated in SI units are to be regarded as standard. The values in brackets are given for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1

There is no similar ISO standard.

Document History

January 1, 2021
Standard Practice for Determining Surface Temperature of Molds for Plastics
1.1 This practice is intended for determining the temperature at a specified point or points on the surface of the cavity and base of a mold for plastics. By determining the temperature at as many...
November 15, 2012
Standard Practice for Determining Surface Temperature of Molds for Plastics
1.1 This practice is intended for determining the temperature at a specified point or points on the surface of the cavity and base of a mold for plastics. By determining the temperature at as many...
September 1, 2006
Standard Practice for Determining Surface Temperature of Molds for Plastics
1.1 This practice is intended for determining the temperature at a specified point or points on the surface of the cavity and base of a mold for plastics. By determining the temperature at as many...
ASTM D957-95(2006)e1
May 1, 2006
Standard Practice for Determining Surface Temperature of Molds for Plastics
1.1 This practice is intended for determining the temperature at a specified point or points on the surface of the cavity and base of a mold for plastics. By determining the temperature at as many...
January 1, 2000
Standard Practice for Determining Surface Temperature of Molds for Plastics
1.1 This practice is intended for determining the temperature at a specified point or points on the surface of the cavity and base of a mold for plastics. By determining the temperature at as many...
January 1, 2000
Standard Practice for Determining Surface Temperature of Molds for Plastics
1.1 This practice is intended for determining the temperature at a specified point or points on the surface of the cavity and base of a mold for plastics. By determining the temperature at as many...
Advertisement