ASTM International - ASTM B731-96(2006)

Standard Specification for 60 % Palladium-40 % Silver Electrical Contact Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2006
Status: inactive
Page Count: 2
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
scope:

1.1 This specification covers 60 % palladium-40 % silver rod, wire, strip, and sheet material for electrical contacts.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers 60% palladium-40% silver rod, wire, strip, and sheet material for electrical contacts. The material shall be finished by different methods like cold working, heat... View More

Document History

May 1, 2012
Standard Specification for 60 % Palladium-40 % Silver Electrical Contact Material (Withdrawn 2019)
1.1 This specification covers 60 % palladium-40 % silver rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be regarded as standard. The...
ASTM B731-96(2006)
June 1, 2006
Standard Specification for 60 % Palladium-40 % Silver Electrical Contact Material
1.1 This specification covers 60 % palladium-40 % silver rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be regarded as standard. The...
May 10, 1996
Standard Specification for 60% Palladium-40% Silver Electrical Contact Material
1.1 This specification covers 60% palladium-40% silver rod, wire, strip, and sheet material for electrical contacts.
May 10, 1996
Standard Specification for 60% Palladium-40% Silver Electrical Contact Material
1.1 This specification covers 60% palladium-40% silver rod, wire, strip, and sheet material for electrical contacts.
Advertisement