ETSI - EN 300 631-1

Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Part 1: Antennas for Point-to-Point (P-P) Radio Links in the 1 GHz to 3 GHz Band

inactive
Organization: ETSI
Publication Date: 1 August 1997
Status: inactive
Page Count: 17
scope:

The present document addresses the requirements for directional fixed beam antennas to be utilized with new Point-to- Point (P-P) systems operating in the frequency band 1 GHz to 3 GHz. Electronically steerable antennas, and circularly polarized antennas will not be considered under the present document.

The application of these Digital Radio Relay Systems (DRRS) is anticipated to be for P-P links in local, regional and national networks, mobile base station connections, customer access links, telemetering and telecontrol (including transportable and offshore use).

Only in exceptional circumstances, after a consultation period with operators and manufactures, a Regulatory Authority may impose tighter requirements than the minimum values given in the present document, in order to maximize the use of the scarce spectrum resources.

Document History

December 1, 1999
Fixed Radio Systems: Point-to-Point Antennas; Antennas for Point-to-Point Fixed Radio Systems in the 1 GHz to 3 GHz Band
A description is not available for this item.
November 1, 1997
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Part 1: Antennas for Point-to-Point (P-P) Radio Links in the 1 GHz to 3 GHz Band
A description is not available for this item.
EN 300 631-1
August 1, 1997
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Part 1: Antennas for Point-to-Point (P-P) Radio Links in the 1 GHz to 3 GHz Band
The present document addresses the requirements for directional fixed beam antennas to be utilized with new Point-to- Point (P-P) systems operating in the frequency band 1 GHz to 3 GHz....
January 1, 1995
Transmission and Multiplexing (TM); Radio Relay Equipment; Antennas for Point-to-Point and Point-to-Multipoint Radio Links in Bands 1 to 3 GHz
This draft European Telecommunications Standard (ETS) addresses the requirements for directional antennas to be adopted in conjunction with new Point-to Point (P-P) systems and Point-to Multipoint...

References

Advertisement