ASTM International - ASTM D3519-88(2002)

Standard Test Method for Foam in Aqueous Media (Blender Test)

inactive
Buy Now
Organization: ASTM International
Publication Date: 31 October 1988
Status: inactive
Page Count: 4
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

1.1 This test method covers the measurement of the increase in volume of a low-viscosity aqueous liquid (less than 3 cSt at 40°C) due to its tendency to foam under high shear conditions.

Note 1-Foam under low shear is covered by Test Method D 3601.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are provided for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.For specific safety information, see 7.16.

Document History

May 1, 2007
Standard Test Method for Foam in Aqueous Media (Blender Test) (Withdrawn 2013)
1.1 This test method covers the measurement of the increase in volume of a low-viscosity aqueous liquid (less than 3 cSt at 40°C) due to its tendency to foam under high shear conditions. Note 1 -...
ASTM D3519-88(2002)
October 31, 1988
Standard Test Method for Foam in Aqueous Media (Blender Test)
1.1 This test method covers the measurement of the increase in volume of a low-viscosity aqueous liquid (less than 3 cSt at 40°C) due to its tendency to foam under high shear conditions. Note 1—Foam...
October 31, 1988
Standard Test Method for Foam in Aqueous Media (Blender Test)
1.1 This test method covers the measurement of the increase in volume of a low-viscosity aqueous liquid (less than 3 cSt at 40°C) due to its tendency to foam under high shear conditions. Note 1—Foam...
Advertisement