ASTM International - ASTM B649-06

Standard Specification for Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), and Cr-Ni-Fe-N Low-Carbon Alloy (UNS R20033) Bar and Wire, and Ni-Cr-Fe-Mo-N Alloy (UNS N08936) Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2006
Status: inactive
Page Count: 7
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers nickel-iron-chromium-molybdenum-copper-nitrogen alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), and chromium-nickel-iron-nitrogen low-carbon alloy (UNS R20033) bar and wire, and nickel-chromium-iron-molybdenum-nitrogen alloy (UNS N08936) wire.

1.2 ASTM International has adopted definitions whereby some grades, such as UNS N08904, previously in this specification were recognized as stainless steels, because those grades have iron as the largest element by mass percent. Such grades are under the oversight of ASTM Committee A01 and its subcommittees. The products of N08904 previously covered in this specification are now covered by Specifications A 479/A 479M and A 484/A 484M.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers Ni-Fe-Cr-Mo-Cu-N low-carbon alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), Cr-Ni-Fe-N low-carbon alloy (UNS R20033) bar and wire, and Ni-Cr-Fe Mo-N alloy... View More

Document History

April 1, 2026
Standard Specification for Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloy and Cr-Ni-Fe-N Low-Carbon Alloy Bar and Wire, Ni-Cr-Fe-Mo-N Alloy Wire, and Ni-Fe-Cr-Mo-N Alloy Bar
1.1 This specification covers nickel-iron-chromium-molybdenum-copper-nitrogen alloy and chromium-nickel-iron-nitrogen low-carbon alloy bar and wire, nickel-chromium-iron-molybdenum-nitrogen alloy...
November 1, 2021
Standard Specification for Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloy and Cr-Ni-Fe-N Low-Carbon Alloy Bar and Wire, Ni-Cr-Fe-Mo-N Alloy Wire, and Ni-Fe-Cr-Mo-N Alloy Bar
1.1 This specification covers nickel-iron-chromium-molybdenum-copper-nitrogen alloy and chromium-nickel-iron-nitrogen low-carbon alloy bar and wire, nickel-chromium-iron-molybdenum-nitrogen alloy...
July 1, 2017
Standard Specification for Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloys (UNS N08925, UNS N08031, UNS N08034, UNS N08354, and UNS N08926), and Cr-Ni-Fe-N Low-Carbon Alloy (UNS R20033) Bar and Wire, and Ni-Cr-Fe-Mo-N Alloy (UNS N08936) Wire
1.1 This specification covers nickel-iron-chromium-molybdenum-copper-nitrogen alloys (UNS N08925, UNS N08031, UNS N08034, UNS N08354, and UNS N08926), and chromium-nickel-iron-nitrogen low-carbon...
June 1, 2016
Standard Specification for Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), and Cr-Ni-Fe-N Low-Carbon Alloy (UNS R20033) Bar and Wire, and Ni-Cr-Fe-Mo-N Alloy (UNS N08936) Wire
1.1 This specification covers nickel-iron-chromium-molybdenum-copper-nitrogen alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), and chromium-nickel-iron-nitrogen low-carbon alloy (UNS...
May 1, 2011
Standard Specification for Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), and Cr-Ni-Fe-N Low-Carbon Alloy (UNS R20033) Bar and Wire, and Ni-Cr-Fe-Mo-N Alloy (UNS N08936) Wire
1.1 This specification covers nickel-iron-chromium-molybdenum-copper-nitrogen alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), and chromium-nickel-iron-nitrogen low-carbon alloy (UNS...
ASTM B649-06
June 1, 2006
Standard Specification for Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), and Cr-Ni-Fe-N Low-Carbon Alloy (UNS R20033) Bar and Wire, and Ni-Cr-Fe-Mo-N Alloy (UNS N08936) Wire
1.1 This specification covers nickel-iron-chromium-molybdenum-copper-nitrogen alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), and chromium-nickel-iron-nitrogen low-carbon alloy (UNS...
June 1, 2005
Standard Specification for Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), and Cr-Ni-Fe-N Low-Carbon Alloy (UNS R20033) Bar and Wire
1.1 This specification covers nickel-iron-chromium-molybdenum-copper-nitrogen alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), and Cr-Ni-Fe-N low-carbon alloy (UNS R20033) bar and...
October 10, 2004
Standard Specification for Ni-Fe-Cr-Mo-Cu Low-Carbon Alloy (UNS N08904), Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloys (UNS N08925, UNS N08031, and UNS N08926), and Cr-Ni-Fe-N Low-Carbon Alloy (UNS R20033) Bar and Wire
1.1 This specification covers nickel-iron-chromium-molybdenum-copper low-carbon alloys (UNS N08904)*, nickel-iron-chromium-molybdenum-copper-nitrogen alloys (UNS N08925, UNS N08031, and UNS N08926),...
July 10, 2002
Standard Specification for Ni-Fe-Cr-Mo-Cu Low-Carbon Alloy (UNS N08904), Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloys (UNS N08925, UNS N08031, and UNS N08926), and Cr-Ni-Fe-N Low-Carbon Alloy (UNS R20033) Bar and Wire
1.1 This specification covers nickel-iron-chromium-molybdenum-copper low-carbon alloys (UNS N08904)*, nickel-iron-chromium-molybdenum-copper-nitrogen alloys (UNS N08925, UNS N08031, and UNS N08926),...
January 1, 1995
Standard Specification for Ni-Fe-Cr-Mo-Cu Low-Carbon Alloy (UNS N08904), Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloys (UNS N08925, UNS N08031, and UNS N08926), and Cr-Ni-Fe-N Low-Carbon Alloy (UNS R20033) Bar and Wire
1.1 This specification covers nickel-iron-chromium-molybdenum-copper low-carbon alloys (UNS N08904)*, nickel-iron-chromium-molybdenum-copper-nitrogen alloys (UNS N08925, UNS N08031, and UNS N08926),...
Advertisement