ASTM International - ASTM D4359-90(2006)

Standard Test Method for Determining Whether a Material Is a Liquid or a Solid

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2006
Status: inactive
Page Count: 2
ICS Code (Paints and varnishes): 87.040
significance And Use:

Compliance with regulations often requires the determination of whether a material is a liquid or a solid. A similar test is used by the U.S. Department of Transportation for this purpose.

scope:

1.1 This test method covers the determination of whether a viscous material is a liquid or a solid for regulatory purposes.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2019
Standard Test Method for Determining Whether a Material Is a Liquid or a Solid
1.1 This test method covers the determination of whether a viscous material is a liquid or a solid for regulatory purposes. 1.2 The values stated in SI units are to be regarded as the standard. The...
June 1, 2012
Standard Test Method for Determining Whether a Material Is a Liquid or a Solid
1.1 This test method covers the determination of whether a viscous material is a liquid or a solid for regulatory purposes. 1.2 The values stated in SI units are to be regarded as the standard. The...
ASTM D4359-90(2006)
June 1, 2006
Standard Test Method for Determining Whether a Material Is a Liquid or a Solid
1.1 This test method covers the determination of whether a viscous material is a liquid or a solid for regulatory purposes. 1.2 The values stated in SI units are to be regarded as the standard. The...
June 10, 2000
Standard Test Method for Determining Whether a Material Is a Liquid or a Solid
1.1 This test method covers the determination of whether a viscous material is a liquid or a solid for regulatory purposes. 1.2 The values stated in inch-pound units are to be regarded as the...
Advertisement