ASTM International - ASTM D1153-06

Standard Specification for Methyl Isobutyl Ketone

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2006
Status: inactive
Page Count: 2
ICS Code (Aldehydes and ketones): 71.080.80
ICS Code (Solvents): 87.060.30
scope:

1.1 This specification covers methyl isobutyl ketone (99.0 % grade).

1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.

1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers methyl isobutyl ketone (99.0 % grade). The properties specified for methyl isobutyl ketone shall be determined in accordance with the following test methods: apparent... View More

Document History

January 1, 2022
Standard Specification for Methyl Isobutyl Ketone
1.1 This specification covers methyl isobutyl ketone (99.0 % grade). 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this...
November 1, 2012
Standard Specification for Methyl Isobutyl Ketone (Withdrawn 2021)
1.1 This specification covers methyl isobutyl ketone (99.0 % grade). 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this...
ASTM D1153-06
June 1, 2006
Standard Specification for Methyl Isobutyl Ketone
1.1 This specification covers methyl isobutyl ketone (99.0 % grade). 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this...
April 15, 1994
Standard Specification for Methyl Isobutyl Ketone
1.1 This specification covers methyl isobutyl ketone (99.0% grade). 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this...
April 15, 1994
Standard Specification for Methyl Isobutyl Ketone
1.1 This specification covers methyl isobutyl ketone (99.0% grade). 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this...
January 1, 1983
Standard Specification for Methly Isobutyl Ketone
A description is not available for this item.
Advertisement