ASTM International - ASTM D4984-06

Standard Test Method for Carbon Dioxide in Natural Gas Using Length-of-Stain Detector Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2006
Status: inactive
Page Count: 3
ICS Code (Gaseous fuels): 75.160.30
significance And Use:

The measurement of carbon dioxide in natural gas is important, because of the gas quality specifications, the corrosive nature of carbon dioxide on pipeline materials, and the affects of carbon... View More

scope:

1.1 This test method covers a rapid and simple field determination of carbon dioxide in natural gas pipelines. Available detector tubes provide a total measuring range of 100 ppm (parts per million) up to 60 % by volume, although the majority of applications will be on the lower end of this range (that is, under 5 %). At least one manufacturer provides a special kit for measurements from 10 to 100 % CO2, but the normal 100-cc hand pump is not used. See Note 1.

Note 1-High-range carbon dioxide detector tubes will have measuring ranges in percent (%) CO2, and low-range tubes will be in parts per million (ppm). To convert percent to ppm, multiply by 10 000 (1 % = 10 000 ppm).

1.2 The values stated in SI units are regarded as standard. The inch-pound units in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 15, 2020
Standard Test Method for Carbon Dioxide in Natural Gas Using Length-of-Stain Detector Tubes
1.1 This test method covers a rapid and simple field determination of carbon dioxide in natural gas pipelines. Available detector tubes provide a total measuring range of 100 ppm (parts per million)...
November 1, 2015
Standard Test Method for Carbon Dioxide in Natural Gas Using Length-of-Stain Detector Tubes
1.1 This test method covers a rapid and simple field determination of carbon dioxide in natural gas pipelines. Available detector tubes provide a total measuring range of 100 ppm (parts per million)...
November 1, 2011
Standard Test Method for Carbon Dioxide in Natural Gas Using Length-of-Stain Detector Tubes
1.1 This test method covers a rapid and simple field determination of carbon dioxide in natural gas pipelines. Available detector tubes provide a total measuring range of 100 ppm (parts per million)...
ASTM D4984-06
June 1, 2006
Standard Test Method for Carbon Dioxide in Natural Gas Using Length-of-Stain Detector Tubes
1.1 This test method covers a rapid and simple field determination of carbon dioxide in natural gas pipelines. Available detector tubes provide a total measuring range of 100 ppm (parts per million)...
November 10, 1999
Standard Test Method for Carbon Dioxide in Natural Gas Using Length-of-Stain Detector Tubes
1.1 This test method covers a rapid and simple field determination of carbon dioxide in natural gas pipelines. Available detector tubes provide a total measuring range of 100 ppm (parts per million)...
Advertisement