ASTM International - ASTM A471-06
Standard Specification for Vacuum-Treated Alloy Steel Forgings for Turbine Rotor Disks and Wheels
| Organization: | ASTM International |
| Publication Date: | 15 June 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification covers vacuum-treated alloy steel forgings intended for use as turbine rotor disks and wheels.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers vacuum-treated alloy steel forgings intended for use as turbine rotor disks and wheels. The steel shall be made by the basic electric-furnace process. The molten steel... View More
Document History