ASTM International - ASTM D6524-00(2006)
Standard Test Method for Measuring the Resiliency of Turf Reinforcement Mats (TRMs)
| Organization: | ASTM International |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Plant growing): | 65.020.20 |
significance And Use:
Resiliency may be used to control the quality of many TRMs. Resiliency may be indicative of a TRM'ability to retain original configuration after exposure to the stresses which may be exerted... View More
scope:
1.1 This test method covers the resiliency or recovery of turf reinforcement mats (TRMs) after they have been subjected to three cycles of loading at 689 kPa (100 psi) for 1 min/per cycle.
1.2 This test method does not provide resiliency values for TRMs under variable normal compressive stresses. This test method determines nominal resiliency.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History