ASTM International - ASTM F67-06

Standard Specification for Unalloyed Titanium, for Surgical Implant Applications (UNS R50250, UNS R50400, UNS R50550, UNS R50700)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2006
Status: inactive
Page Count: 5
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for four grades of unalloyed titanium strip, sheet, plate, bar, billet, forging, and wire used for the manufacture of surgical implants.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents in parentheses are for information only.

abstract:

This specification covers the chemical, mechanical, and metallurgical requirements for four grades of unalloyed titanium strips, sheets, plates, bars, billets, forgings, and wires used for the... View More

Document History

December 1, 2024
Standard Specification for Unalloyed Titanium, for Surgical Implant Applications (UNS R50250, UNS R50400, UNS R50550, UNS R50700)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for four grades of unalloyed titanium strip, sheet, plate, bar, billet, forging, and wire used for the...
March 1, 2017
Standard Specification for Unalloyed Titanium, for Surgical Implant Applications (UNS R50250, UNS R50400, UNS R50550, UNS R50700)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for four grades of unalloyed titanium strip, sheet, plate, bar, billet, forging, and wire used for the...
June 1, 2013
Standard Specification for Unalloyed Titanium, for Surgical Implant Applications (UNS R50250, UNS R50400, UNS R50550, UNS R50700)
This specification covers the chemical, mechanical, and metallurgical requirements for four grades of unalloyed titanium strips, sheets, plates, bars, billets, forgings, and wires used for the...
ASTM F67-06
June 1, 2006
Standard Specification for Unalloyed Titanium, for Surgical Implant Applications (UNS R50250, UNS R50400, UNS R50550, UNS R50700)
This specification covers the chemical, mechanical, and metallurgical requirements for four grades of unalloyed titanium strips, sheets, plates, bars, billets, forgings, and wires used for the...
May 10, 2000
Standard Specification for Unalloyed Titanium for Surgical Implant Applications (UNS R50250, UNS R50400, UNS R50550, UNS R50700)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for four grades of unalloyed titanium used for the manufacture of surgical implants. 1.2 The values stated in...
Advertisement