ASTM International - ASTM D3551-90(1996)e1

Standard Practice for Laboratory Preparation of Soil-Lime Mixtures Using a Mechanical Mixer

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1996
Status: inactive
Page Count: 2
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

1.1 This practice covers the laboratory preparation of soil-lime mixtures for use in determining the effects of lime on soil properties (plasticity, strength, moisture-density relations, etc.) and the design of mixtures for construction.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2017
Standard Practice for Laboratory Preparation of Soil-Lime Mixtures Using Mechanical Mixer (Withdrawn 2026)
1.1 This practice covers the laboratory preparation of soil-lime mixtures for use in determining the effects of lime on soil properties (plasticity, strength, moisture-density relations, etc.) and...
July 1, 2008
Standard Practice for Laboratory Preparation of Soil-Lime Mixtures Using Mechanical Mixer (Withdrawn 2017)
1.1 This practice covers the laboratory preparation of soil-lime mixtures for use in determining the effects of lime on soil properties (plasticity, strength, moisture-density relations, etc.) and...
July 10, 2002
Standard Practice for Laboratory Preparation of Soil-Lime Mixtures Using a Mechanical Mixer
1.1 This practice covers the laboratory preparation of soil-lime mixtures for use in determining the effects of lime on soil properties (plasticity, strength, moisture-density relations, etc.) and...
ASTM D3551-90(1996)e1
May 10, 1996
Standard Practice for Laboratory Preparation of Soil-Lime Mixtures Using a Mechanical Mixer
1.1 This practice covers the laboratory preparation of soil-lime mixtures for use in determining the effects of lime on soil properties (plasticity, strength, moisture-density relations, etc.) and...
Advertisement