ASTM International - ASTM D6567-00(2006)
Standard Test Method for Measuring the Light Penetration of a Turf Reinforcement Mat (TRM)
| Organization: | ASTM International |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Plant growing): | 65.020.20 |
significance And Use:
Light penetration may be used to control the quality of many TRMs. Light penetration is not indicative of field performance and therefore is not recommended for specifications.
The light... View More
scope:
1.1 This test method covers measuring the amount of light that penetrates through a Turf Reinforcement Mat.
1.2 This test method does not provide light penetration values for TRM under variable normal sun and soil conditions. This test method determines nominal light penetration.
1.3 The values stated as a percentage are to be regarded as the standard. The values provided in foot-candles are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History