ASTM International - ASTM D3565-89(2001)

Standard Test Method for Tableware Pattern Removal by Mechanical Dishwasher Detergents (Withdrawn 2007)

inactive
Buy Now
Organization: ASTM International
Publication Date: 26 May 1989
Status: inactive
Page Count: 2
ICS Code (Dishwashers): 97.040.40
ICS Code (Cookware, cutlery and flatware): 97.040.60
scope:

1.1 This test method covers the procedure for measuring the removal of overglaze patterns from tableware by dishwater detergents. It is an accelerated method that provides an evaluation of the corrosiveness of the detergents under use conditions.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage.

Document History

May 26, 1989
Standard Test Method for Tableware Pattern Removal by Mechanical Dishwasher Detergents
1.1 This test method covers the procedure for measuring the removal of overglaze patterns from tableware by dishwater detergents. It is an accelerated method that provides an evaluation of the...
ASTM D3565-89(2001)
May 26, 1989
Standard Test Method for Tableware Pattern Removal by Mechanical Dishwasher Detergents (Withdrawn 2007)
1.1 This test method covers the procedure for measuring the removal of overglaze patterns from tableware by dishwater detergents. It is an accelerated method that provides an evaluation of the...
Advertisement