ASTM International - ASTM E1411-01(2006)

Standard Practice for Qualification of Radioscopic Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2006
Status: inactive
Page Count: 12
ICS Code (Non-destructive testing): 19.100
scope:

1.1 This practice provides test and measurement details for measuring the performance of X-ray and Gamma ray radioscopic systems. Radioscopic examination applications are diverse. Therefore, system configurations are also diverse and constantly changing as the technology advances.

1.2 This practice is intended as a means of initially qualifying and re-qualifying a radioscopic system for a specified application by determining its performance level when operated in a static mode. System architecture including the means of radioscopic examination record archiving and the method for making the accept/reject decision are also unique system features and their effect upon system performance must be evaluated.

1.3 The general principles, as stated in this practice, apply broadly to transmitted-beam penetrating radiation radioscopy systems. Other radioscopic systems, such as those employing neutrons and Compton back-scattered X-ray imaging techniques, are not covered as they may involve equipment and application details unique to such systems.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For information on safety requirements, refer to the applicable documents listed in Section 2.

Document History

December 1, 2023
Standard Practice for Qualification of Radioscopic Systems
1.1 This practice covers test and measurement details for measuring the performance of X-ray and gamma ray radioscopic systems. Radioscopy is a radiographic technique that can be used in (1) dynamic...
June 1, 2016
Standard Practice for Qualification of Radioscopic Systems
5.1 As with conventional radiography, radioscopic examination is broadly applicable to the many materials and object configurations which may be penetrated with X-rays or gamma rays. The high degree...
July 1, 2009
Standard Practice for Qualification of Radioscopic Systems
As with conventional radiography, radioscopic examination is broadly applicable to the many materials and object configurations which may be penetrated with X-rays or gamma rays. The high degree of...
ASTM E1411-01(2006)
July 1, 2006
Standard Practice for Qualification of Radioscopic Systems
1.1 This practice provides test and measurement details for measuring the performance of X-ray and Gamma ray radioscopic systems. Radioscopic examination applications are diverse. Therefore, system...
July 10, 2001
Standard Practice for Qualification of Radioscopic Systems
1.1 This practice provides test and measurement details for measuring the performance of X-ray and Gamma ray radioscopic systems. Radioscopic examination applications are diverse. Therefore, system...
July 10, 2001
Standard Practice for Qualification of Radioscopic Systems
1.1 This practice provides test and measurement details for measuring the performance of X-ray and Gamma ray radioscopic systems. Radioscopic examination applications are diverse. Therefore, system...
Advertisement