ASTM International - ASTM D3571-86(1991)e1

Consumer Product Specification for Household Laundry and Dishwasher Water Inlet Hose (Withdrawn 2000)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1991
Status: inactive
Page Count: 2
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

1.1 This consumer product specification covers flexible reinforced hose made from rubber or rubber-like materials used on portable household electric dishwashers and portable and permanently connected laundry equipment connected to the household water supply, where the hose is exposed to flow pressures and static pressures of the water supply.

1.2 The values stated in SI units are to be regarded as the standard.

Document History

ASTM D3571-86(1991)e1
January 1, 1991
Consumer Product Specification for Household Laundry and Dishwasher Water Inlet Hose (Withdrawn 2000)
1.1 This consumer product specification covers flexible reinforced hose made from rubber or rubber-like materials used on portable household electric dishwashers and portable and permanently...
Advertisement