ASTM International - ASTM D3581-96

Standard Specification for Joint Sealant, Hot-Applied, Jet-Fuel-Resistant Type, for Portland Cement Concrete and Tar-Concrete Pavements

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers one type of thermoplastic, hot-applied, jet-fuel-resistant joint sealant for use in sealing joints and cracks in pavements.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precaution statements are given in Appendix X1.

Document History

ASTM D3581-96
January 1, 1996
Standard Specification for Joint Sealant, Hot-Applied, Jet-Fuel-Resistant Type, for Portland Cement Concrete and Tar-Concrete Pavements
1.1 This specification covers one type of thermoplastic, hot-applied, jet-fuel-resistant joint sealant for use in sealing joints and cracks in pavements. 1.2 This standard does not purport to address...
Advertisement