ASTM International - ASTM D6707-06

Standard Specification for Circular-Knit Geotextile for Use in Subsurface Drainage Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2006
Status: inactive
Page Count: 2
ICS Code (Geotextiles): 59.080.70
scope:

1.1 This specification covers circular-knit geotextiles for use on the outside of perforated pipes and Class B geocomposites per Specification D 7001 in drainage applications.

1.2 The tests used to characterize the geotextile are intended to ensure good workmanship and quality, and are not necessarily adequate for design purposes in view of the importance of environmental factors and specific performance objectives. Tests have been selected with essentially neutral aqueous systems in mind. Other tests may be necessary to establish chemical resistance and durability under the conditions of a particular application.

This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers circular-knit geotextiles for use on the outside of perforated pipes and Class B geocomposites in subsurface drainage applications. Material covered by this specification... View More

Document History

June 1, 2011
Standard Specification for Circular-Knit Geotextile for Use in Subsurface Drainage Applications
1.1 This specification covers circular-knit geotextiles for use on the outside of perforated pipes and Class B geocomposites per Specification D7001 in drainage applications. 1.2 The tests used to...
ASTM D6707-06
June 1, 2006
Standard Specification for Circular-Knit Geotextile for Use in Subsurface Drainage Applications
1.1 This specification covers circular-knit geotextiles for use on the outside of perforated pipes and Class B geocomposites per Specification D 7001 in drainage applications. 1.2 The tests used to...
September 10, 2001
Standard Specification for Circular-Knit Geotextile for Use in Subsurface Drainage Applications
1.1 This specification covers circular-knit geotextiles for use on the outside of perforated pipes in drainage applications. 1.2 The tests used to characterize the geotextile are intended to ensure...
Advertisement