ASTM International - ASTM D3617-02

Standard Practice for Sampling and Analysis of New Built-Up Roof Membranes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2002
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This practice is a guide for removing specimens from new built-up bituminous roof membranes before the application of flood coating and top surfacing for determining the approximate quantities of the components and the possible presence of moisture, or dry spots between plies, in the field. Components may consist of:

1.1.1 Insulation, when part of the roof membrane system,

1.1.2 Plies of roofing felt,

1.1.3 Interply layers of bituminous material, and

1.1.4 Top coating, if present, before any surfacing aggregate has been applied.

1.2 The values stated in SI (metric) units are to be regarded as the standard.

1.3 This standard is applicable to 910-mm (36-in.) wide felt rolls and does not apply to metric-sized (that is, 1000-mm [39 3/8-in.] wide) felt rolls.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2007
Standard Practice for Sampling and Analysis of Built-Up Roof Systems During Application
1.1 This practice is a guide for removing specimens for built-up bituminous roof systems during application, but before the application of flood coating and top surfacing, for determining the...
ASTM D3617-02
January 10, 2002
Standard Practice for Sampling and Analysis of New Built-Up Roof Membranes
1.1 This practice is a guide for removing specimens from new built-up bituminous roof membranes before the application of flood coating and top surfacing for determining the approximate quantities...
January 10, 2002
Standard Practice for Sampling and Analysis of New Built-Up Roof Membranes
1.1 This practice is a guide for removing specimens from new built-up bituminous roof membranes before the application of flood coating and top surfacing for determining the approximate quantities...
Advertisement