ASTM International - ASTM A865/A865M-06

Standard Specification for Threaded Couplings, Steel, Black or Zinc-Coated (Galvanized) Welded or Seamless, for Use in Steel Pipe Joints

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2006
Status: inactive
Page Count: 5
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

1.1 This specification covers black or galvanized welded or seamless threaded steel couplings for use with steel pipe in NPS 1/8 to NPS 20 [DN 6 to DN 500] inclusive (). Couplings ordered under this specification are intended for the uses outlined in the pipe specifications referencing this specification. The dimensionless designator NPS (nominal pipe size) and DN [diameter nominal] has been substituted in this standard for such traditional terms as nominal diameter, size, and nominal size.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This guide covers standard specification for black or galvanized welded or seamless threaded steel couplings for use with steel pipe joints in NPS 1/8 to NPS 20 [DN 6 to DN 500] inclusive. The... View More

Document History

September 1, 2023
Standard Specification for Threaded Couplings, Steel, Black or Zinc-Coated (Galvanized) Welded or Seamless, for Use in Steel Pipe Joints
1.1 This specification covers black or galvanized welded or seamless threaded steel couplings for use with steel pipe in NPS 1/8 to NPS 20 [DN 6 to DN 500] inclusive (Note 1). Couplings ordered under...
September 1, 2017
Standard Specification for Threaded Couplings, Steel, Black or Zinc-Coated (Galvanized) Welded or Seamless, for Use in Steel Pipe Joints
1.1 This specification covers black or galvanized welded or seamless threaded steel couplings for use with steel pipe in NPS 1/8 to NPS 20 [DN 6 to DN 500] inclusive (Note 1). Couplings ordered under...
March 1, 2012
Standard Specification for Threaded Couplings, Steel, Black or Zinc-Coated (Galvanized) Welded or Seamless, for Use in Steel Pipe Joints
1.1 This specification covers black or galvanized welded or seamless threaded steel couplings for use with steel pipe in NPS 1/8 to NPS 20 [DN 6 to DN 500] inclusive (Note 1). Couplings ordered under...
ASTM A865/A865M-06
July 1, 2006
Standard Specification for Threaded Couplings, Steel, Black or Zinc-Coated (Galvanized) Welded or Seamless, for Use in Steel Pipe Joints
1.1 This specification covers black or galvanized welded or seamless threaded steel couplings for use with steel pipe in NPS 1/8 to NPS 20 [DN 6 to DN 500] inclusive (). Couplings ordered under this...
Advertisement