ASTM International - ASTM D3638-93(1998)
Standard Test Method for Comparative Tracking Index of Electrical Insulating Materials
| Organization: | ASTM International |
| Publication Date: | 10 May 1998 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
1.1 This test method evaluates in a short period of time the low-voltage (up to 600 V) track resistance or comparative tracking index (CTI) of materials in the presence of aqueous contaminants.
1.2 The values stated in metric (SI) units are to be regarded as standard. The inch-pound equivalents of the metric units may be approximate.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History