ASTM International - ASTM F949-06a
Standard Specification for Poly(Vinyl Chloride) (PVC) Corrugated Sewer Pipe With a Smooth Interior and Fittings
| Organization: | ASTM International |
| Publication Date: | 1 August 2006 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Plastics pipes): | 23.040.20 |
| ICS Code (Plastics fittings): | 23.040.45 |
scope:
1.1 This specification covers requirements, test methods, and materials for 4 to 36-in. diameter poly(vinyl chloride) (PVC) corrugated pipe with a smooth interior. This profile wall pipe consists of an outer corrugated wall fused to a smooth inner wall providing pipe stiffness levels of 46 psi and 115psi. Joints and fittings are included in this specification.
1.2 The requirements of this specification are intended to provide pipe and fittings suitable for underground use in nonpressure applications for sanitary sewers, storm sewers, and perforated and unperforated pipes for subdrainage. Note 1 Industrial waste disposal lines should be installed only with the specific approval of the cognizant code authority, since chemicals not commonly found in drains and sewers and temperatures in excess of 140°F (60°C) may be encountered.
1.3 Pipe and fittings produced to this specification shall be installed in accordance with Practice D 2321. For perforated pipe applications, the size of the embedment zone and permeability of the embedment material are important to the system's ability to provide the desired level of infiltration or exfiltration. The gradation of the embedment material must be compatible with the perforation slot size to avoid backfill migration into the pipe.
1.4 The values stated in inch-pound units are to be regarded as the standard. The values provided in parentheses are for information purposes only.
The following precautionary caveat pertains only to the test method portion, Section 7, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the requirements, test methods, and materials for 4 to 36-in. diameter poly(vinyl chloride) (PVC) corrugated pipes, joints, and fittings that consist of an outer... View More
Document History