ASTM International - ASTM F894-06

Standard Specification for Polyethylene (PE) Large Diameter Profile Wall Sewer and Drain Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 August 2006
Status: inactive
Page Count: 10
ICS Code (Plastics pipes): 23.040.20
scope:

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, ring stiffness, flattening, joint systems, and a form of marking for large diameter, 10 to 120 in. (250 to 3050 mm), inside diameter based polyethylene (PE) pipe of profile wall construction and with butt-fused, bell and spigot, and other mechanical joints for use in low pressure and gravity flow applications, such as for sewers and drains. Note 1Pipe produced to this specification should be installed in accordance with Practice D 2321 and with the manufacturer's recommendations.

Note 2

For purposes of this specification, low pressure is defined as 50 ft (15.2 m) of water column or less.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are provided for information only.

The following safety hazards caveat pertains only to the test method portion, Section , of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 15, 2024
Standard Specification for Polyethylene (PE) Large Diameter Profile Wall Sewer and Drain Pipe
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, ring stiffness, flattening, joint systems, and a form of marking for large diameter, 10?in. to 138...
February 1, 2019
Standard Specification for Polyethylene (PE) Large Diameter Profile Wall Sewer and Drain Pipe
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, ring stiffness, flattening, joint systems, and a form of marking for large diameter, 10 to 132 in....
August 1, 2013
Standard Specification for Polyethylene (PE) Large Diameter Profile Wall Sewer and Drain Pipe
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, ring stiffness, flattening, joint systems, and a form of marking for large diameter, 10 to 120 in....
February 1, 2007
Standard Specification for Polyethylene (PE) Large Diameter Profile Wall Sewer and Drain Pipe
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, ring stiffness, flattening, joint systems, and a form of marking for large diameter, 10 to 120 in....
ASTM F894-06
August 15, 2006
Standard Specification for Polyethylene (PE) Large Diameter Profile Wall Sewer and Drain Pipe
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, ring stiffness, flattening, joint systems, and a form of marking for large diameter, 10 to 120 in....
July 1, 2005
Standard Specification for Polyethylene (PE) Large Diameter Profile Wall Sewer and Drain Pipe
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, ring stiffness, flattening, joint systems, and a form of marking for large diameter, 10 to 120 in....
October 10, 1998
Standard Specification for Polyethylene (PE) Large Diameter Profile Wall Sewer and Drain Pipe
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, ring stiffness, flattening, joint systems, and a form of marking for large diameter, 18 to 120 in....
Advertisement