ASTM International - ASTM D3328-06
Standard Test Methods for Comparison of Waterborne Petroleum Oils by Gas Chromatography
| Organization: | ASTM International |
| Publication Date: | 15 August 2006 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Petroleum products in general): | 75.080 |
significance And Use:
Identification of a recovered oil is determined by comparison with known oils, selected because of their possible relationship to the particular recovered oil. The known oils are collected from... View More
scope:
1.1 This test method covers the comparison of petroleum oils recovered from water or beaches with oils from suspect sources by means of gas chromatography (1, 2, 3). Such oils include distillate fuel, lubricating oil, and crude oil. The test method described is for capillary column analyses using either single detection (flame ionization) or dual detection (flame ionization and flame photometric) for sulfur containing species.
1.2 This test method provides high resolution for critical examination of fine structure that is resistant to weathering. The flame-photometric detection for sulfur components is an adjunct, not a substitute, for flame-ionization detection in the identification of waterborne petroleum oils (). For this reason, flame photometric detection is optional.
This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History