ASTM International - ASTM D3676-01

Standard Specification for Rubber Cellular Cushion Used for Carpet or Rug Underlay

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 4
ICS Code (Cellular materials): 83.100
ICS Code (Floor coverings): 97.150
scope:

1.1 This specification covers high-density cellular rubber adhered to carpet, rugs, or various substrates for use as separate underlay. This standard may also be used as a specification for separately blown sponge used as carpet underlay.

1.2 This specification provides material and dimensional requirements and test methods for specific properties of compression set, compression resistance, delamination strength, and accelerated aging.

Note 1--This specification does not include requirements for burning characteristics. It shall be noted that Flammable Fabrics Act Regulations FF1-70, Standard for the Surface Flammability of Carpets and Rugs, and FF2-70, Standard for the Surface Flammability of Small Carpets and Rugs, may be applicable for carpets and rugs with integral backing of rubber cellular cushion.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 2--There is no similar or equivalent ISO standard.

Document History

August 1, 2018
Standard Specification for Rubber Cellular Cushion Used for Carpet or Rug Underlay
1.1 This specification covers high-density cellular rubber adhered to carpet and rugs. This specification can also be applied to various substrates, such as blown sponge rubber, used independently as...
April 15, 2013
Standard Specification for Rubber Cellular Cushion Used for Carpet or Rug Underlay
1.1 This specification covers high-density cellular rubber adhered to carpet, rugs, or various substrates for use as separate underlay. It is also acceptable to use this standard as a specification...
September 1, 2007
Standard Specification for Rubber Cellular Cushion Used for Carpet or Rug Underlay
1.1 This specification covers high-density cellular rubber adhered to carpet, rugs, or various substrates for use as separate underlay. This standard may also be used as a specification for...
ASTM D3676-01
November 10, 2001
Standard Specification for Rubber Cellular Cushion Used for Carpet or Rug Underlay
1.1 This specification covers high-density cellular rubber adhered to carpet, rugs, or various substrates for use as separate underlay. This standard may also be used as a specification for...
November 10, 2001
Standard Specification for Rubber Cellular Cushion Used for Carpet or Rug Underlay
1.1 This specification covers high-density cellular rubber adhered to carpet, rugs, or various substrates for use as separate underlay. This standard may also be used as a specification for...
January 1, 1978
Standard Specification for Rubber Cellular Cushion Used For Carpet Or Rug Underlay
A description is not available for this item.
January 1, 1978
Standard Specification for Rubber Cellular Cushion Used for Carpet or Rug Underlay
A description is not available for this item.
Advertisement