ASTM International - ASTM D5060-06

Standard Test Method for Determining Impurities in High-Purity Ethylbenzene by Gas Chromatography

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 July 2006
Status: inactive
Page Count: 4
ICS Code (Aromatic hydrocarbons): 71.080.15
scope:

1.1 This test method describes the analysis of normally occurring impurities in, and the purity of, ethylbenzene by gas chromatography. Impurities determined include nonaromatic hydrocarbons, benzene, toluene, xylenes, cumene, and diethylbenzene isomers.

1.2 This test method is applicable for impurities at concentrations from 0.001 to 1.000 % and for ethylbenzene purities of 99 % or higher. At this level, p-xylene may not be detected.

1.3 In determining the performance of the test results using this method to applicable specifications, results shall be rounded off in accordance with the rounding-off method of Practice E 29.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see Section 8.

Document History

December 1, 2025
Standard Test Method for Determining Impurities in High-Purity Ethylbenzene by Gas Chromatography
1.1 This test method covers the determination of normally occurring impurities in, and the purity of, ethylbenzene by gas chromatography. Impurities determined include nonaromatic hydrocarbons,...
January 1, 2021
Standard Test Method for Determining Impurities in High-Purity Ethylbenzene by Gas Chromatography
1.1 This test method describes the analysis of normally occurring impurities in, and the purity of, ethylbenzene by gas chromatography. Impurities determined include nonaromatic hydrocarbons,...
June 1, 2012
Standard Test Method for Determining Impurities in High-Purity Ethylbenzene by Gas Chromatography
1.1 This test method describes the analysis of normally occurring impurities in, and the purity of, ethylbenzene by gas chromatography. Impurities determined include nonaromatic hydrocarbons,...
January 1, 2007
Standard Test Method for Determining Impurities in High-Purity Ethylbenzene by Gas Chromatography
1.1 This test method describes the analysis of normally occurring impurities in, and the purity of, ethylbenzene by gas chromatography. Impurities determined include nonaromatic hydrocarbons,...
ASTM D5060-06
July 15, 2006
Standard Test Method for Determining Impurities in High-Purity Ethylbenzene by Gas Chromatography
1.1 This test method describes the analysis of normally occurring impurities in, and the purity of, ethylbenzene by gas chromatography. Impurities determined include nonaromatic hydrocarbons,...
June 10, 2000
Standard Test Method for Determining Impurities in High-Purity Ethylbenzene by Gas Chromatography
1.1 This test method describes the analysis of normally occurring impurities in, and the purity of, ethylbenzene by gas chromatography. Impurities determined include nonaromatic hydrocarbons,...
May 15, 1995
Standard Test Method for Determining Impurities in High-Purity Ethylbenzene by Gas Chromatography
1.1 This test method describes the analysis of normally occurring impurities in, and the purity of, ethylbenzene by gas chromatography. Impurities determined include nonaromatic hydrocarbons,...
Advertisement