ASTM International - ASTM D3693-91(1996)e1

Standard Specification for Labeled Length per Holder of Sewing Thread

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 2
ICS Code (Spools. Bobbins): 55.060
ICS Code (Yarns): 59.080.20
scope:

1.1 This specification covers requirements for the labeled lengths of sewing threads of all materials.

Document History

July 1, 2021
Standard Specification for Labeled Length per Holder of Sewing Thread
1.1 This specification covers requirements for the labeled lengths of sewing threads of all materials. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement...
January 1, 2016
Standard Specification for Labeled Length per Holder of Sewing Thread
This specification covers the requirements for the labeled lengths per holder of sewing threads of all materials. The test specimen is a thread holder whether a cone, tube, spool, ready-made bobbin,...
June 1, 2010
Standard Specification for Labeled Length per Holder of Sewing Thread
This specification covers the requirements for the labeled lengths per holder of sewing threads of all materials. The test specimen is a thread holder whether a cone, tube, spool, ready-made bobbin,...
September 10, 2002
Standard Specification for Labeled Length per Holder of Sewing Thread
This specification covers the requirements for the labeled lengths per holder of sewing threads of all materials. The test specimen is a thread holder whether a cone, tube, spool, ready-made bobbin,...
ASTM D3693-91(1996)e1
January 1, 1996
Standard Specification for Labeled Length per Holder of Sewing Thread
1.1 This specification covers requirements for the labeled lengths of sewing threads of all materials.
Advertisement