ASTM International - ASTM D3696-00

Standard Practice for Evaluating an Effluent for Flavor Impairment to Fish Flesh (Withdrawn 2006)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2000
Status: inactive
Page Count: 4
ICS Code (Sewage water): 13.060.30
scope:

1.1 This practice describes procedures for determining the potential of an effluent to cause flavor impairment of fish flesh. Fish can be exposed to effluent either caged at contaminated sites adjacent to a discharge, or to dilutions of an effluent in a laboratory. Depending upon the uptake rate of the chemicals from the discharge into the flesh, 1 day to several weeks might be required before an off flavor is detectable. However, an exposure of 10 days is usually adequate. This practice is applicable to fish in either fresh or salt water.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.Specific hazard statements are given in Section 7.

Document History

ASTM D3696-00
October 10, 2000
Standard Practice for Evaluating an Effluent for Flavor Impairment to Fish Flesh (Withdrawn 2006)
1.1 This practice describes procedures for determining the potential of an effluent to cause flavor impairment of fish flesh. Fish can be exposed to effluent either caged at contaminated sites...
Advertisement